The DC-DC Converter from Recom Power, part number 71AC7139, provides a regulated output of 9V at a maximum current of 0.556A, delivering a total output power of 5W. It features a 2:1 input voltage range, making it compatible with input voltages of 5V, 12V, 24V, and 48V. The converter is designed for medical applications, certified to IEC/EN/UL 60601 standards, ensuring compliance with safety and electromagnetic compatibility requirements. This converter operates within a wide temperature range of -40°C to +80°C without derating, and it includes protections such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP). The device has a low leakage current of 1µA, making it suitable for medical B, BF, and CF applications. The compact DIP24 package measures 31.8mm x 20.3mm x 10.2mm and weighs approximately 14g. Engineers considering this product should note its robust isolation characteristics, with reinforced insulation rated up to 10kVDC, and its suitability for various applications requiring reliable power conversion.
Isolated Module DC DC Converter 1 Output 9V 556mA 4.5V - 9V Input
DC-DC CONVERTER, 9V, 0.556A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:556mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | REM5E-0509S/R8/A-ND | 71AC7139 |
| Product Name | DC DC Converters | Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | |
| DC Output Current | 0.5560 amps | 0.5560 amps |
| DC Input Voltage | 4.5 to 9.0 volts |