RECOM Power, Inc. DC DC Converters REM3.5E-2412D/R8/A/CTRL

Description
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-2412D/R8/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power - 71AC7004 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
71AC7004
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power 71AC7004
DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:145mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:145mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-2412D/R8/A/CTRL-ND 71AC7004
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1450 amps 0.1450 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227167 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details