RECOM Power, Inc. DC DC Converters REM5E-1212D/R8/A

Description
Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-1212D/R8/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM5E-1212D/R8/A-ND
DC DC Converters REM5E-1212D/R8/A-ND
Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power - 71AC7219 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power
71AC7219
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power 71AC7219
DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:208mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:208mA; Output Voltage - Output 2:-12V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-1212D/R8/A-ND 71AC7219
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.2080 amps 0.2080 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details