RECOM Power, Inc. DC DC Converters REM5E-2409S/R10/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 9V 556mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 556mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-2409S/R10/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 9V 556mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 9V 556mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power - 71AC7280 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power
71AC7280
Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power 71AC7280
DC-DC CONVERTER, 9V, 0.556A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:556mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.556A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:556mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-2409S/R10/A/CTRL-ND 71AC7280
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.5560 amps 0.5560 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233689 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 40.0 volts
DC Output Current 5 amps
View Details