RECOM Power, Inc. DC DC Converters REM5E-0515S/R8/A/CTRL/X1

Description
Isolated Module DC DC Converter 1 Output 15V 333mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 333mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-0515S/R8/A/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 15V 333mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 15V 333mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.333A; Power Supply Approvals Recom Power - 71AC7173 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.333A; Power Supply Approvals Recom Power
71AC7173
Dc-Dc Converter, 15V, 0.333A; Power Supply Approvals Recom Power 71AC7173
DC-DC CONVERTER, 15V, 0.333A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.333A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-0515S/R8/A/CTRL/X1-ND 71AC7173
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.333A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-120-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details