RECOM Power, Inc. DC DC Converters REM5E-2415D/R10/A/CTRL

Description
Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-2415D/R10/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power - 71AC7304 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power
71AC7304
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power 71AC7304
DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:166mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:166mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-2415D/R10/A/CTRL-ND 71AC7304
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.1660 amps 0.1660 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1217081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details