RECOM Power, Inc. DC DC Converters REM5E-1209S/R8/A/CTRL/X1

Description
Isolated Module DC DC Converter 1 Output 9V 556mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 556mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-1209S/R8/A/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 9V 556mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 9V 556mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power - 71AC7213 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power
71AC7213
Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power 71AC7213
DC-DC CONVERTER, 9V, 0.556A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:556mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.556A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:556mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-1209S/R8/A/CTRL/X1-ND 71AC7213
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.556A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.5560 amps 0.5560 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227587 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -30 C (-22 F)
Regulatory Compliance RoHS Compliant
View Details