Isolated Module DC DC Converter 1 Output 15V 333mA 9V - 18V Input
DC-DC CONVERTER, 15V, 0.333A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | REM5E-1215S/R10/A/CTRL-ND | 71AC7240 |
| Product Name | DC DC Converters | Dc-Dc Converter, 15V, 0.333A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | |
| DC Output Current | 0.3330 amps | 0.3330 amps |
| DC Input Voltage | 9.0 to 18.0 volts |