RECOM Power, Inc. DC DC Converters REM3.5E-4805D/R8/A

Description
Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-4805D/R8/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3.5E-4805D/R8/A-ND
DC DC Converters REM3.5E-4805D/R8/A-ND
Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power - 71AC7043 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
71AC7043
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power 71AC7043
DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:350mA; Output Voltage - Output 2:-5V; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:350mA; Output Voltage - Output 2:-5V; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-4805D/R8/A-ND 71AC7043
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3500 amps 0.3500 amps
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details