RECOM Power, Inc. DC DC Converters REM3.5E-4812D/R8/A/CTRL/X1

Description
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-4812D/R8/A/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power - 71AC7077 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
71AC7077
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power 71AC7077
DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:145mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:145mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-4812D/R8/A/CTRL/X1-ND 71AC7077
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1450 amps 0.1450 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
18W Desktop Power Supply, Single Output - QADA-18 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 10.0 to 9.0 volts
View Details
Power Supply - 88352804 - Radwell International
Specs
DC Output Voltage 48.0 volts
View Details