RECOM Power, Inc. DC DC Converters REM5E-1212S/R8/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 12V 417mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 417mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-1212S/R8/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 12V 417mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 417mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Recom Power - 71AC7228 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Recom Power
71AC7228
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Recom Power 71AC7228
DC-DC CONVERTER, 12V, 0.417A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.417A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-1212S/R8/A/CTRL-ND 71AC7228
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.4170 amps 0.4170 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
DC-DC Converters - CC1R5-0512DF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers