The DC-DC Converter from Recom Power, part number 71AC7308, is a medical-grade device designed for applications requiring high reliability and safety. It features a compact DIP24 package and provides two outputs with a maximum output power of 5W. The converter operates over a wide input voltage range of 5V, 12V, 24V, and 48V, with a 2:1 input ratio. It is certified to meet IEC/EN/UL 60601 medical standards, ensuring compliance for medical applications. The device supports reinforced isolation of 250VAC and has a low leakage current of 1µA, making it suitable for medical B, BF, and CF applications. It operates within an ambient temperature range of -40°C to +80°C without derating. Key features include under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP). The converter also offers high efficiency, with typical values ranging from 75% to 85% depending on the model. With its robust design and safety certifications, this DC-DC converter is a reliable choice for engineers looking for a power supply solution in medical and other critical applications.
Isolated Module DC DC Converter 2 Output 15V -15V 166mA, 166mA 18V - 36V Input
DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:166mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | REM5E-2415D/R8/A/CTRL-ND | 71AC7308 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | |
| DC Output Current | 0.1660 amps | 0.1660 amps |
| DC Input Voltage | 18.0 to 36.0 volts |