RECOM Power, Inc. DC DC Converters REM5E-4805S/R10/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 5V 1A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-4805S/R10/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 5V 1A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 1A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Recom Power - 71AC7336 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Recom Power
71AC7336
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Recom Power 71AC7336
DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Isolation Voltage:10kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Isolation Voltage:10kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-4805S/R10/A/CTRL-ND 71AC7336
Product Name DC DC Converters Dc-Dc Converter, 5V, 1A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

180W-702W Isolated DC-DC converters - PAF600F24 12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 100 C (212 F)
Regulatory Compliance Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Power Supply XLE 120 W Power Supply - 1606-XLE120EC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details