RECOM Power, Inc. DC DC Converters REM5E-0524S/R10/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 24V 208mA 4.5V - 9V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 24V 208mA 4.5V - 9V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC7176, operates at an input voltage range of 18V to 36V and provides a regulated output of 24V at a maximum current of 0.208A (208mA). It is designed for medical applications, featuring 2MOPP isolation with a working voltage of 250VAC and reinforced insulation up to 10kVDC. The converter is certified to meet IEC/EN/UL 60601 medical standards, ensuring compliance for safety-critical environments. With a compact DIP24 package measuring 31.8mm x 20.3mm x 10.2mm and a weight of approximately 14g, it is suitable for space-constrained designs. The operating temperature range is broad, from -40°C to +80°C, with no derating required. The device includes features such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP), enhancing its reliability in various applications. The converter also exhibits low leakage current, making it appropriate for medical B, BF, and CF applications.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC7176, operates at an input voltage range of 18V to 36V and provides a regulated output of 24V at a maximum current of 0.208A (208mA). It is designed for medical applications, featuring 2MOPP isolation with a working voltage of 250VAC and reinforced insulation up to 10kVDC. The converter is certified to meet IEC/EN/UL 60601 medical standards, ensuring compliance for safety-critical environments. With a compact DIP24 package measuring 31.8mm x 20.3mm x 10.2mm and a weight of approximately 14g, it is suitable for space-constrained designs. The operating temperature range is broad, from -40°C to +80°C, with no derating required. The device includes features such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP), enhancing its reliability in various applications. The converter also exhibits low leakage current, making it appropriate for medical B, BF, and CF applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-0524S/R10/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 24V 208mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 24V 208mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.208A; Power Supply Approvals Recom Power - 71AC7176 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.208A; Power Supply Approvals Recom Power
71AC7176
Dc-Dc Converter, 24V, 0.208A; Power Supply Approvals Recom Power 71AC7176
DC-DC CONVERTER, 24V, 0.208A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:208mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.208A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:208mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-0524S/R10/A/CTRL-ND 71AC7176
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.208A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.2080 amps 0.2080 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details