RECOM Power, Inc. DC DC Converters REM5E-2424S/R8/A

Description
Isolated Module DC DC Converter 1 Output 24V 208mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 208mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-2424S/R8/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM5E-2424S/R8/A-ND
DC DC Converters REM5E-2424S/R8/A-ND
Isolated Module DC DC Converter 1 Output 24V 208mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 208mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.208A; Power Supply Approvals Recom Power - 71AC7323 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.208A; Power Supply Approvals Recom Power
71AC7323
Dc-Dc Converter, 24V, 0.208A; Power Supply Approvals Recom Power 71AC7323
DC-DC CONVERTER, 24V, 0.208A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:208mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.208A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:208mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-2424S/R8/A-ND 71AC7323
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.208A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.2080 amps 0.2080 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details