RECOM Power, Inc. DC DC Converters REM5E-2412S/R10/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 12V 417mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 417mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-2412S/R10/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 12V 417mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 417mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Recom Power - 71AC7296 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Recom Power
71AC7296
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Recom Power 71AC7296
DC-DC CONVERTER, 12V, 0.417A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.417A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-2412S/R10/A/CTRL-ND 71AC7296
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.4170 amps 0.4170 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply XLE 120 W Power Supply - 1606-XLE120EE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
2 suppliers
Plug-in - Linear Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details