RECOM Power, Inc. DC DC Converters REM3.5E-2415S/R10/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 15V 233mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 233mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-2415S/R10/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 15V 233mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 233mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.233A; Power Supply Approvals Recom Power - 71AC7024 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.233A; Power Supply Approvals Recom Power
71AC7024
Dc-Dc Converter, 15V, 0.233A; Power Supply Approvals Recom Power 71AC7024
DC-DC CONVERTER, 15V, 0.233A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:233mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.233A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:233mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-2415S/R10/A/CTRL-ND 71AC7024
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.233A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2330 amps 0.2330 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details