RECOM Power, Inc. DC DC Converters REM5E-1215S/R8/A

Description
Isolated Module DC DC Converter 1 Output 15V 333mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 333mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-1215S/R8/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM5E-1215S/R8/A-ND
DC DC Converters REM5E-1215S/R8/A-ND
Isolated Module DC DC Converter 1 Output 15V 333mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 333mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.333A; Power Supply Approvals Recom Power - 71AC7243 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.333A; Power Supply Approvals Recom Power
71AC7243
Dc-Dc Converter, 15V, 0.333A; Power Supply Approvals Recom Power 71AC7243
DC-DC CONVERTER, 15V, 0.333A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.333A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-1215S/R8/A-ND 71AC7243
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.333A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psbe-10080-170-3u-27478 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details