RECOM Power, Inc. DC DC Converters REM5E-4805D/R10/A

Description
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 36V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 36V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC7327, is a medical-grade device designed for applications requiring dual outputs. It features a compact DIP24 package and provides a maximum output power of 5W. The converter operates within a wide input voltage range of 5V to 48V, with a 2:1 input ratio, and offers tightly regulated output voltages of ±5V at 500mA. It is certified to meet IEC/EN/UL 60601 medical safety standards, ensuring suitability for medical applications with a low leakage current of 1µA. The device supports an operating temperature range from -40°C to +80°C without derating, making it versatile for various environments. It includes built-in protections such as Under Voltage Lockout (UVLO), Short Circuit Protection (SCP), Over Current Protection (OCP), and Over Voltage Protection (OVP). The converter also features reinforced isolation of 250VAC with a clearance and creepage distance greater than 8mm, making it compliant with stringent safety requirements. With an efficiency rating of up to 82% and a low output ripple of 150mVp-p, this converter is suitable for applications that demand reliability and performance. The product is RoHS compliant and comes in a standard packaging of 15 pieces per tube.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC7327, is a medical-grade device designed for applications requiring dual outputs. It features a compact DIP24 package and provides a maximum output power of 5W. The converter operates within a wide input voltage range of 5V to 48V, with a 2:1 input ratio, and offers tightly regulated output voltages of ±5V at 500mA. It is certified to meet IEC/EN/UL 60601 medical safety standards, ensuring suitability for medical applications with a low leakage current of 1µA. The device supports an operating temperature range from -40°C to +80°C without derating, making it versatile for various environments. It includes built-in protections such as Under Voltage Lockout (UVLO), Short Circuit Protection (SCP), Over Current Protection (OCP), and Over Voltage Protection (OVP). The converter also features reinforced isolation of 250VAC with a clearance and creepage distance greater than 8mm, making it compliant with stringent safety requirements. With an efficiency rating of up to 82% and a low output ripple of 150mVp-p, this converter is suitable for applications that demand reliability and performance. The product is RoHS compliant and comes in a standard packaging of 15 pieces per tube.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-4805D/R10/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM5E-4805D/R10/A-ND
DC DC Converters REM5E-4805D/R10/A-ND
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power - 71AC7327 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power
71AC7327
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power 71AC7327
DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-5V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-5V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-4805D/R10/A-ND 71AC7327
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSS100/24/4.2 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-40-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6 amps
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details