RECOM Power, Inc. DC DC Converters REM5E-0512S/R8/A/CTRL/X1

Description
Isolated Module DC DC Converter 1 Output 12V 417mA 4.5V - 9V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 12V 417mA 4.5V - 9V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC7157, is designed for medical applications with a regulated output of 12V and a maximum output current of 0.417A. It operates within a wide input voltage range of 9V to 18V, making it versatile for various power supply needs. The converter features reinforced isolation rated at 250VAC with a clearance and creepage distance greater than 8mm, ensuring safety in medical environments. It is certified to meet IEC/EN/UL 60601 standards, which are essential for medical devices, and has a low leakage current of 1µA, suitable for B, BF, and CF applications. The device operates efficiently across a temperature range of -40°C to +80°C without derating, and it includes protections such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP). The compact DIP24 package allows for easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC7157, is designed for medical applications with a regulated output of 12V and a maximum output current of 0.417A. It operates within a wide input voltage range of 9V to 18V, making it versatile for various power supply needs. The converter features reinforced isolation rated at 250VAC with a clearance and creepage distance greater than 8mm, ensuring safety in medical environments. It is certified to meet IEC/EN/UL 60601 standards, which are essential for medical devices, and has a low leakage current of 1µA, suitable for B, BF, and CF applications. The device operates efficiently across a temperature range of -40°C to +80°C without derating, and it includes protections such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP). The compact DIP24 package allows for easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-0512S/R8/A/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 12V 417mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 417mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Recom Power - 71AC7157 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Recom Power
71AC7157
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Recom Power 71AC7157
DC-DC CONVERTER, 12V, 0.417A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.417A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-0512S/R8/A/CTRL/X1-ND 71AC7157
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.4170 amps 0.4170 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-480-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details