RECOM Power, Inc. DC DC Converters REM5E-0505S/R8/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM5E-0505S/R8/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Recom Power - 71AC7124 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Recom Power
71AC7124
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Recom Power 71AC7124
DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Isolation Voltage:8kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Isolation Voltage:8kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM5E-0505S/R8/A/CTRL-ND 71AC7124
Product Name DC DC Converters Dc-Dc Converter, 5V, 1A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10360-120-3u-27672 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
Plug-in - Linear Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details