Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 36V - 75V Input
DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:194mA; Output Voltage - Output 2:-9V; Width:20.3mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | REM3.5E-4809D/R10/A/CTRL-ND | 71AC7056 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.1940 amps | 0.1940 amps |