Rochester Electronics Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| (Legacy Fairchild) Switching Diode, 85 V 200 mA | |
| 100 V Switching Diode | |
| 100V, 200mA Switching Diode in SC-70 100V, 200mA Switching Diode SC-70 | |
| 13 V, 3.0 W SUR30 Zener Diode Voltage Regulator | |
| 1V5KE10 - Trans Voltage Suppressor Diode, 1500W, 8.55V, Bidirectional, DO-201AE | |
| 1V5KE120 - Trans Voltage Suppressor Diode, 1500W, 102V, Unidirectional, DO-201AE | |
| 1V5KE15 - Trans Voltage Suppressor Diode, 1500W, 12.8V, Bidirectional, DO-201AE | |
| 1V5KE150 - Trans Voltage Suppressor Diode, 1500W, 128V, Unidirectional, DO-201AE | |
| 1V5KE16 - Trans Voltage Suppressor Diode, 1500W, 13.6V, Bidirectional, DO-201AE | |
| 1V5KE16 - Trans Voltage Suppressor Diode, 1500W, 13.6V, Unidirectional, DO-201AE | |
| 1V5KE160 - Trans Voltage Suppressor Diode, 1500W, 136V, Bidirectional, DO-201AE | |
| 1V5KE20 - Trans Voltage Suppressor Diode, 1500W, 17.1V, Unidirectional, DO-201AE | |
| 1V5KE200 - Trans Voltage Suppressor Diode, 1500W, 171V, Bidirectional, DO-201AE | |
| 1V5KE200A - Trans Voltage Suppressor Diode, 1500W, 171V, Unidirectional, DO-201AE | |
| 1V5KE22 - Trans Voltage Suppressor Diode, 1500W, 18.8V, Unidirectional, DO-201AE | |
| 1V5KE24 - Trans Voltage Suppressor Diode, 1500W, 20.5V, Unidirectional, DO-201AE | |
| 1V5KE30 - Trans Voltage Suppressor Diode, 1500W, 25.6V, Bidirectional, DO-201AE | |
| 1V5KE33 - Trans Voltage Suppressor Diode, 1500W, 28.2V, Unidirectional, DO-201AE | |
| 1V5KE350 - Trans Voltage Suppressor Diode, 1500W, 300V, Unidirectional, DO-201AE | |
| 1V5KE400 - Trans Voltage Suppressor Diode, 1500W, 342V, Bidirectional, DO-201AE | |
| 1V5KE43 - Trans Voltage Suppressor Diode, 1500W, 36.8V, Unidirectional, DO-201AE | |
| 1V5KE47 - Trans Voltage Suppressor Diode, 1500W, 40.2V, Unidirectional, DO-201AE | |
| 1V5KE62 - Trans Voltage Suppressor Diode, 1500W, 53V, Bidirectional, DO-201AE | |
| 1V5KE6V8 - Trans Voltage Suppressor Diode, 1500W, 5.8V, Bidirectional, DO-201AE | |
| 1V5KE75 - Trans Voltage Suppressor Diode, 1500W, 64.1V, Unidirectional, DO-201AE | |
| 1V5KE91 - Trans Voltage Suppressor Diode, 1500W, 77.8V, Unidirectional, DO-201AE | |
| 2 A (4 A r.m.s.) THYRISTOR | |
| 200 V Switching Diode | |
| 250 V High Voltage Switching Diode, Dual, Series | |
| 250 V Switching Diode | |
| 2KBP06 - Bridge Rectifier Diode, 1 Phase, 2A, 600V | |
| 4 Quadrant Logic Level TRIAC, 200V V(DRM), 4A I(T)RMS, TO-225 | |
| 4 Quadrant Logic Level TRIAC, 400V V(DRM), 4A I(T)RMS, TO-225 | |
| 4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-225 | |
| 4 Quadrant Logic Level TRIAC, 600V, 12A, TO-220AB | |
| 4 Quadrant Logic Level TRIAC, 800V, 12A, TO-220AB | |
| 45 V, 8.0 A Axial Lead Schottky Rectifier | |
| 512-BAV21T50A | |
| 600V, 8A, Thyristor | |
| 70 V Switching Diode | |
| 75 V Switching Diode | |
| AC Thyristor Triac power switch | |
| BA591 - Mixer Diode, Very High Frequency | |
| BA595 - PIN Diode | |
| BA885 - PIN Diode | |
| BA892 - Silicon RF Switching Diode | |
| BAL99 - General Purpose High Speed Switching Diode | |
| BAS16L - High-speed switching diodes | |
| BAS16W - Rectifier Diode, 0.175A, 100V, SC-70 | |
| Bridge Rectifier Diode, 1 Phase, 1.5A, 200V V(RRM), Silicon | |
| Bridge Rectifier Diode, 1 Phase, 1.5A, 400V | |
| Bridge Rectifier Diode, 1 Phase, 1.5A, 50V V(RRM), Silicon | |
| Bridge Rectifier Diode, 1 Phase, 1.5A, 600V V(RRM), Silicon | |
| Bridge Rectifier Diode, 1 Phase, 2A, 1000V | |
| Bridge Rectifier Diode, 1 Phase, 2A, 800V | |
| Bridge Rectifier Diode, Schottky, 1 Phase, 0.9A, 30V V(RRM), Silicon | |
| D2PAK | |
| Diode Termination Array, 8-Line, PDSO16 | |
| DIODE ZENER 13V 3W DO41 | |
| DIODE ZENER 24V 3W DO41 | |
| DIODES NOT PHOTOSENSITIVE/LED | |
| Dual Switching Diode, 100 V | |
| Dual Switching Diode | |
| General Purpose High Speed Switching Diode | |
| General Purpose High Voltage Diode | |
| High Speed Switching, Clipping and Clamping Diode | |
| High Voltage General Purpose Diode | |
| High Voltage Switching Diode, 250 V | |
| High Voltage Switching Diode | |
| High-speed dual switching diode | |
| High-speed switching diode | |
| High-speed switching diodes | |
| High-voltage switching diode | |
| Laser Diode | |
| Low-leakage dual switching diode | |
| Low-leakage triple switching diode | |
| Mixer Diode, Schottky, 1 Phase, 1 Element, Silicon | |
| Pi Type Attenuator Applications Silicon Epitaxial Pin Diode | |
| Pin Diode, 100V V(BR), Silicon | |
| Pin Diode, 200V V(BR), Silicon | |
| PIN Diode, 50 V, 5 0mA, rs=6 Ohm(typ), Dual MCP | |
| Pin Diode, 50V V(BR), Silicon | |
| Pin Diode, 50V V(BR) | |
| Pin Diode, 60V V(BR), Silicon | |
| PIN Diode | |
| Rectifier Diode, 0.155A, 85V | |
| Rectifier Diode, 0.209A, 100V | |
| Rectifier Diode, 0.215A, 100V, TO-236AB | |
| Rectifier Diode, 0.215A, 70V, TO-236AB | |
| Rectifier Diode, 0.25A, 100V | |
| Rectifier Diode, 0.25A, 250V | |
| Rectifier Diode, 0.2A, 120V, TO-236AB | |
| Rectifier Diode, 0.2A, 250V, TO-236AB | |
| Rectifier Diode, 1 Phase, 1 Element, 0.175A, 100V V(RRM), Silicon | |
| Rectifier Diode, 1 Phase, 1 Element, 0.215A, 100V V(RRM), Silicon, TO-236AB | |
| Rectifier Diode, 1 Phase, 1 Element, 0.215A, 100V V(RRM), Silicon | |
| Rectifier Diode, 1 Phase, 1 Element, 0.215A, 85V V(RRM), Silicon, TO-236AB | |
| Rectifier Diode, 1 Phase, 1 Element, 0.225A, 250V V(RRM), Silicon | |
| Rectifier Diode, 1 Phase, 1 Element, 0.25A, 80V V(RRM), Silicon | |
| Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon, TO-236AB | |
| Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon | |
| Rectifier Diode, 1 Phase, 1 Element, 0.2A, 120V V(RRM), Silicon, TO-236AB | |
| Rectifier Diode, 1 Phase, 1 Element, 0.2A, 200V V(RRM), Silicon, TO-236AB | |
| Rectifier Diode, 1 Phase, 1 Element, 0.2A, 200V V(RRM), Silicon | |
| Rectifier Diode, 1 Phase, 1 Element, 0.2A, 250V V(RRM), Silicon, TO-236AB | |
| Rectifier Diode, 1 Phase, 1 Element, 0.2A, 250V V(RRM), Silicon | |
| Rectifier Diode, 1 Phase, 1 Element, 0.2A, 75V V(RRM), Silicon | |
| Rectifier Diode, 1 Phase, 1 Element, 0.3A, 75V V(RRM), Silicon | |
| Rectifier Diode, 1 Phase, 1 Element, 0.5A, 100V V(RRM), Silicon | |
| Rectifier Diode, 1 Phase, 1 Element, 6400A, 600V V(RRM), Silicon | |
| Rectifier Diode, 2 Element, 0.1A, 600V V(RRM), Silicon, TO-236AB | |
| Rectifier Diode, 2 Element, 0.225A, 250V, UMT5 | |
| Rectifier Diode, 2 Element, 0.225A, Silicon | |
| Rectifier Diode, 2 Element, 0.2A, 50V V(RRM), Silicon | |
| Rectifier Diode, 3 Element, 0.2A, 100V V(RRM), Silicon | |
| Rectifier Diode, 3 Element, 0.2A, 85V V(RRM), Silicon | |
| Rectifier Diode, 75V | |
| Rectifier Diode, Avalanche, 2 Element, 0.25A, 110V V(RRM), Silicon, TO-236AB | |
| Rectifier Diode, Schottky, 1 Phase, 0.12A, 40V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.1A, 30V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 650V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 12A, 650V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 16A, 650V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 20A, 650V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 30A, 650V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 1 Element, 40A, 650V V(RRM), Silicon Carbide, TO-247 | |
| Rectifier Diode, Schottky, 1 Phase, 4 Element, 50V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon, TO-236AB | |
| Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon | |
| Rectifier Diode, Schottky, 2 Element, 0.1A, Silicon | |
| Rectifier Diode | |
| Rectifier Single Standard 600V 10.45kA DO200AA | |
| Rectifier Single Standard 600V 11.14kA E-EUPEC-0 | |
| Rectifier Single Standard 600V 15.13kA DO200AB | |
| Rectifier Single Standard 600V 5.14kA DO200AA | |
| Schottky Diode | |
| SCR, 2A High Speed Switching, 400V | |
| Silicon Controlled Rectifier - SCR | |
| Silicon Controlled Rectifier, 0.8A I(T)RMS, 0.51A I(T), 100V V(DRM), 100V V(RRM), 1 Element, TO-92 | |
| Silicon Controlled Rectifier, 12A I(T)RMS, 100V V(DRM), 100V V(RRM), 1 Element, TO-220AB | |
| Silicon Controlled Rectifier, 12A, 400V, 400V, TO-220AB | |
| Silicon Controlled Rectifier, 12A, 5000mA , 400V, 400V, TO-220AB | |
| Silicon Controlled Rectifier, 12A, 50V, 50V, TO-220AB | |
| Silicon Controlled Rectifier, 16A I(T)RMS, 5A I(T), 200V V(DRM), 200V V(RRM), 1 Element, TO-220AB | |
| Silicon Controlled Rectifier, 16A I(T)RMS, 5A I(T), 50V V(DRM), 50V V(RRM), 1 Element, TO-220AB | |
| Silicon Controlled Rectifier, 16A, 100V, 100V, TO-220AB | |
| Silicon Controlled Rectifier, 16A, 400V, 400V, TO-220AB | |
| Silicon Controlled Rectifier, 16A, 5000mA , 50V, 50V, TO-220AB | |
| Silicon Controlled Rectifier, 16A, 600V, TO-220AB | |
| Silicon Controlled Rectifier, 2.5A I(T), 400V V(DRM) | |
| Silicon Controlled Rectifier, 2500mA, 400V | |
| Silicon Controlled Rectifier, 25A, 100V, 100V, TO-220AB | |
| Silicon Controlled Rectifier, 3000mA, 400V | |
| Silicon Controlled Rectifier, 3000mA, 600V | |
| Silicon Controlled Rectifier, 3A I(T), 400V V(DRM) | |
| Silicon Controlled Rectifier, 3A I(T), 600V V(DRM) | |
| Silicon Controlled Rectifier, 5000mA, 400V | |
| Silicon Controlled Rectifier, 5A I(T), 600V V(DRM) | |
| Silicon Controlled Rectifier, 5A, 400V | |
| Silicon Controlled Rectifier, 5A, 600V | |
| Silicon Controlled Rectifier, 8A I(T), 200V V(DRM) | |
| Silicon Controlled Rectifier, 8A I(T), 400V V(DRM) | |
| Silicon Controlled Rectifier, 8A I(T)RMS, 5A I(T), 600V V(DRM), 600V V(RRM), 1 Element, TO-220AB | |
| Silicon Controlled Rectifier, 8A, 400V | |
| Silicon Controlled Rectifier | |
| Silicon Epitaxial Planar Type High-Voltage Switching Diode | |
| Silicon Epitaxial Planar Type | |
| Silicon PIN Diode | |
| Silicon RF Switching Diode | |
| Silicon Switching Diode | |
| Single high-speed switching diode | |
| Small Signal Diode | |
| Small Signal Schottky Diode | |
| Snubberless TRIAC | |
| Stabistor Diode, 0.96V V(FM), Silicon, TO-236AB | |
| Switching Diode, High Voltage 120 V | |
| Switching Diode | |
| Thyristor 5A SCR | |
| THYRISTOR SCR 12A 100V TO220AB | |
| THYRISTOR SCR 12A 50V TO-220AB | |
| THYRISTOR SCR 16A 100V TO-220AB | |
| THYRISTOR SCR 16A 400V TO220AB | |
| Thyristor, P-Gate, 2A, 400V | |
| Thyristor, P-Gate, 2A, 600V | |
| TO-92 | |
| Trans Voltage Suppressor Diode, 1500W, 136V V(RWM), Unidirectional, 1 Element, Silicon, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 145V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 15.3V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 15.3V, Unidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 17.1V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 18.8V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 185V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 185V, Unidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 20.5V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 214V, Unidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 23.1V, Unidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 25.6V, Unidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 30.8V, Unidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 300V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 33.3V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 36.8V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 376V, Unidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 43.6V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 43.6V, Unidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 47.8V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 5.8V, Unidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 53V, Unidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 58.1V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 58.1V, Unidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 6.4V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 64.1V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 70.1V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 77.8V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 8.55V, Bidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 85.5V, Unidirectional, DO-201AE | |
| Trans Voltage Suppressor Diode, 1500W, 94V, Unidirectional, DO-201AE | |
| TRIAC, 100V V(DRM), 2A I(T)RMS | |
| TRIAC, 400V , 10A | |
| TRIAC, 400V , 12A | |
| TRIAC, 400V , 16A | |
| TRIAC, 400V , 1A | |
| TRIAC, 400V , 3A | |
| TRIAC, 400V , 5A | |
| TRIAC, 400V , 8A | |
| TRIAC, 400V V(DRM), 10A I(T)RMS | |
| TRIAC, 400V V(DRM), 12A I(T)RMS | |
| TRIAC, 400V V(DRM), 1A I(T)RMS | |
| TRIAC, 400V V(DRM), 3A I(T)RMS | |
| TRIAC, 400V V(DRM), 5A I(T)RMS | |
| TRIAC, 600V , 10A | |
| TRIAC, 600V , 12A | |
| TRIAC, 600V , 16A | |
| TRIAC, 600V , 3A | |
| TRIAC, 600V , 5A | |
| TRIAC, 600V V(DRM), 0.2A I(T)RMS | |
| TRIAC, 600V V(DRM), 0.8A I(T)RMS | |
| TRIAC, 600V V(DRM), 12A I(T)RMS | |
| TRIAC, 600V V(DRM), 3A I(T)RMS | |
| TRIAC, 600V V(DRM), 5A I(T)RMS | |
| TRIAC, 800V V(DRM), 3A I(T)RMS | |
| TRIAC, 800V V(DRM), 4A I(T)RMS | |
| TRIAC, 800V V(DRM), 6A I(T)RMS | |
| Triple high-voltage switching diodes | |
| TV AND SAT TUNER DIODES | |
| Variable Capacitance Diode Silicon Epitaxial Planar Type | |
| Zener Diode, 0.25W | |
| Zener Diode, 10V, 5%, 1W | |
| Zener Diode, 15V, 5%, 1W, Unidirectional, DO-41 | |
| Zener Diode, 24V, 5%, 1W, Unidirectional, DO-41 | |
| Zener Diode, 24V, 5%, 1W | |
| Zener Diode, 36V, 5%, 1W, Unidirectional, DO-41 | |
| Zener Diode, 36V, 5%, 1W | |
| Zener Diode, 4.3V, 5%, 1W, Unidirectional, DO-41 | |
| Zener Diode, 4.3V, 5%, 1W | |
| Zener Diode, 6.4V, 0.25W |
| << Prev | Next >> |