Renesas Electronics Corporation AC03DJM-Z-AZ

Description
TRIAC, 400V V(DRM), 3A I(T)RMS
Request a Quote Datasheet
Description
TRIAC, 400V V(DRM), 3A I(T)RMS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AC03DJM-Z-AZ - Rochester Electronics
Newburyport, MA, United States
TRIAC, 400V V(DRM), 3A I(T)RMS

TRIAC, 400V V(DRM), 3A I(T)RMS

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Diodes
Product Number AC03DJM-Z-AZ
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details