Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - 2SB892T-AE 2SB892T-AE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 855131-2SB892T-AE Features: Bipolar (BJT) Transistor Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.29.0075
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 855131-2SB892T-AE Features: Bipolar (BJT) Transistor Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.29.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB892T-AE - 855131-2SB892T-AE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB892T-AE
855131-2SB892T-AE
TRANSISTORS - Transistors (BJT) - Single - 2SB892T-AE 855131-2SB892T-AE
Manufacturer: ON Semiconductor Win Source Part Number: 855131-2SB892T-AE Features: Bipolar (BJT) Transistor Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.29.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 855131-2SB892T-AE
Features: Bipolar (BJT) Transistor
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.29.0075

Buy Now Datasheet
DIODE

DIODE

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Diodes Diodes
Product Number 855131-2SB892T-AE 699-2SB892T-AE
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB892T-AE DIODE
Diode Type Bipolar (BJT) Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Voltage Regulator diode (Zener diode) - 1N4972 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 122 mA
IR 2 mA
View Details
PIN Diode Switches - NPS1-6000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details