Bridge Rectifier Single Phase Standard 600V Through Hole KBPM
BRIDGE RECTIFIER DIODE Product overview: 3N250 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-3N250 can be used for catalog matching and distributor lookup.
Bridge Rectifier Diode, 1 Phase, 1.5A, 600V V(RRM), Silicon
BRIDGE RECTIFIER DIODE
BRIDGE RECTIFIER, 4PIN, 1.5AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 3N250-ND | 299-3N250 | 3N250 | 3N250 | 16129548 |
| Product Name | Bridge Rectifiers | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SIP, KBPM | Tube | KBPM, 4 PIN | ||
| Tj | -55 to 165 C (-67 to 329 F) | -55 to 165 C (-67 to 329 F) | -55 to 165 C (-67 to 329 F) |