100 V Switching Diode, SOD-323 2 LEAD, 3000-REEL Product overview: BAS16HT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16HT1 can be used for catalog matching and distributor lookup.
DIODE STANDARD 75V 200MA SOD323
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 75V V(RRM), Silicon
DIODE SWITCH 200MA 75V SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-BAS16HT1 | BAS16HT1OSTR-ND | BAS16HT1 | BAS16HT1 |
| Product Name | 100 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SOD-323; SOD-323-2 | SOD-323 |