Renesas Electronics Corporation
AC10DSMA(2)-AZ
Description
TRIAC, 400V , 10A
Request a Quote
Email Supplier
Datasheet
Description
TRIAC, 400V , 10A
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
AC10DSMA(2)-AZ |
|
RoHS Compliant
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
65 mA
IR
0.0500 mA
View Details
Diode Type
Bridge Rectifiers
Diode Applications
Rectifier
Tj
-40 to 125 C (-40 to 257 F)
View Details
4 suppliers
VF
1.25 volts
VR
200 volts
IR
0.1000 mA
View Details
6 suppliers