onsemi Single Diodes BAS19LT3G

Description
Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAS19LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS19LT3GOSDKR-ND
Single Diodes BAS19LT3GOSDKR-ND
Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAS19LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS19LT3GOSCT-ND
Single Diodes BAS19LT3GOSCT-ND
Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAS19LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS19LT3GOSTR-ND
Single Diodes BAS19LT3GOSTR-ND
Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
120 V SOT-23 Diode and Rectifier
280-BAS19LT3G
120 V SOT-23 Diode and Rectifier 280-BAS19LT3G
Switching Diode, High Voltage 120 V, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: BAS19LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS19LT3G can be used for catalog matching and distributor lookup.

Switching Diode, High Voltage 120 V, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: BAS19LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS19LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BAS19LT3G - Rochester Electronics
Newburyport, MA, United States
Switching Diode, High Voltage 120 V

Switching Diode, High Voltage 120 V

Supplier's Site Datasheet
Switch Diode, 120V, 200Ma, Sot-23, Full Reel; Diode Configuration Onsemi - 41K9581 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 120V, 200Ma, Sot-23, Full Reel; Diode Configuration Onsemi
41K9581
Switch Diode, 120V, 200Ma, Sot-23, Full Reel; Diode Configuration Onsemi 41K9581
SWITCH DIODE, 120V, 200mA, SOT-23, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:120V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:625mA RoHS Compliant: Yes

SWITCH DIODE, 120V, 200mA, SOT-23, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:120V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:625mA RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS19LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS19LT3G
Discrete Semiconductor Products - Diodes - Rectifiers BAS19LT3G
DIODE GP 120V 200MA SOT23-3

DIODE GP 120V 200MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Diodes Rectifiers
Product Number BAS19LT3GOSDKR-ND 280-BAS19LT3G BAS19LT3G 41K9581 BAS19LT3G
Product Name Single Diodes 120 V SOT-23 Diode and Rectifier Switch Diode, 120V, 200Ma, Sot-23, Full Reel; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape and Reel SOT23
RoHS Compliant RoHS RoHS RoHS
IO 0.2000 amps
Diode Applications Switching; High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219519 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40H,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diode - 1N5554US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details