onsemi Tvs Diode, 1.5Kw, 16V, Do-201Ae; Product Range Onsemi 1V5KE16CA

Description
1V5KE16 - Trans Voltage Suppressor Diode, 1500W, 13.6V, Bidirectional, DO-201AE
Request a Quote Datasheet
Description
1V5KE16 - Trans Voltage Suppressor Diode, 1500W, 13.6V, Bidirectional, DO-201AE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1V5KE16CA - Rochester Electronics
Newburyport, MA, United States
1V5KE16 - Trans Voltage Suppressor Diode, 1500W, 13.6V, Bidirectional, DO-201AE

1V5KE16 - Trans Voltage Suppressor Diode, 1500W, 13.6V, Bidirectional, DO-201AE

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 16V, Do-201Ae; Product Range Onsemi - 80K9320 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 16V, Do-201Ae; Product Range Onsemi
80K9320
Tvs Diode, 1.5Kw, 16V, Do-201Ae; Product Range Onsemi 80K9320
TVS DIODE, 1.5KW, 16V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:13.6V; Clamping Voltage Max:22.5V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Minimum Breakdown Voltage:15.2V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 16V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:13.6V; Clamping Voltage Max:22.5V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Minimum Breakdown Voltage:15.2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1V5KE16CA 80K9320
Product Name Tvs Diode, 1.5Kw, 16V, Do-201Ae; Product Range Onsemi
Direction Bidirectional
Unlock Full Specs
to access all available technical data