Nexperia B.V. Dual isolated high-voltage switching diode BAS21PGX

Description
Dual high-voltage switching diode encapsulated in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Very small SMD plastic package AEC-Q101 qualified Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
Dual high-voltage switching diode encapsulated in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Very small SMD plastic package AEC-Q101 qualified Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual isolated high-voltage switching diode - BAS21PGX - Nexperia B.V.
Nijmegen, Netherlands
Dual isolated high-voltage switching diode
BAS21PGX
Dual isolated high-voltage switching diode BAS21PGX
Dual high-voltage switching diode encapsulated in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Very small SMD plastic package AEC-Q101 qualified Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection

Dual high-voltage switching diode encapsulated in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • Reverse voltage VR ≤ 200 V
  • Low capacitance: Cd ≤ 2 pF
  • Very small SMD plastic package
  • AEC-Q101 qualified

Applications

  • High-speed switching at high voltage
  • High-voltage general-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Diode Arrays - 1727-BAS21PGXTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 250V 125mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Diode Array 2 Independent Standard 250V 125mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Diode Arrays - 1727-BAS21PGXCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 250V 125MA 5TSSOP

DIODE ARRAY GP 250V 125MA 5TSSOP

Buy Now Datasheet
Diode Arrays - 1727-BAS21PGXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 250V 125MA 5TSSOP

DIODE ARRAY GP 250V 125MA 5TSSOP

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS21PGX - 912811-BAS21PGX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS21PGX
912811-BAS21PGX
Diodes, Rectifiers - Arrays - BAS21PGX 912811-BAS21PGX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912811-BAS21PGX Series: Automotive, AEC-Q101 Features: Diode Array 2 Independent Standard 250 V 125mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353 Speed: Small Signal =< 200mA (Io), Any Speed Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: BAS21 Categories: Discrete Semiconductor Products Case / Package: 5-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 912811-BAS21PGX
Series: Automotive, AEC-Q101
Features: Diode Array 2 Independent Standard 250 V 125mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS21
Categories: Discrete Semiconductor Products
Case / Package: 5-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
 - BAS21PGX - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 2 Element, 0.225A, 250V, UMT5

Rectifier Diode, 2 Element, 0.225A, 250V, UMT5

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21PGX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21PGX
Discrete Semiconductor Products - Diodes - Rectifiers BAS21PGX
DIODE ARRAY GP 250V 125MA 5TSSOP

DIODE ARRAY GP 250V 125MA 5TSSOP

Supplier's Site
Sw Diode, Aec-Q101, 250V, Sot-353-5; Diode Configuration Nexperia - 82Y6119 - Newark, An Avnet Company
Chicago, IL, United States
Sw Diode, Aec-Q101, 250V, Sot-353-5; Diode Configuration Nexperia
82Y6119
Sw Diode, Aec-Q101, 250V, Sot-353-5; Diode Configuration Nexperia 82Y6119
SW DIODE, AEC-Q101, 250V, SOT-353-5; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):-; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

SW DIODE, AEC-Q101, 250V, SOT-353-5; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):-; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diode Arrays Diode Arrays Rectifiers Rectifiers Diodes
Product Number BAS21PGX 1727-BAS21PGXTR-ND 912811-BAS21PGX BAS21PGX BAS21PGX 82Y6119
Product Name Dual isolated high-voltage switching diode Diode Arrays Diodes, Rectifiers - Arrays - BAS21PGX Discrete Semiconductor Products - Diodes - Rectifiers Sw Diode, Aec-Q101, 250V, Sot-353-5; Diode Configuration Nexperia
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS RoHS RoHS
VF 1 to 1.00E-3 volts 1 volts 1.25 volts
IF 225 mA
VR 250 volts
Unlock Full Specs
to access all available technical data