Rochester Electronics Diodes, Rectifiers - Single - BAS16WT1 BAS16WT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 863429-BAS16WT1 Features: Diode Standard 100 V 200mA (DC) Surface Mount SC-70 (SOT323) Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 863429-BAS16WT1 Features: Diode Standard 100 V 200mA (DC) Surface Mount SC-70 (SOT323) Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS16WT1 - 863429-BAS16WT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16WT1
863429-BAS16WT1
Diodes, Rectifiers - Single - BAS16WT1 863429-BAS16WT1
Manufacturer: ON Semiconductor Win Source Part Number: 863429-BAS16WT1 Features: Diode Standard 100 V 200mA (DC) Surface Mount SC-70 (SOT323) Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 863429-BAS16WT1
Features: Diode Standard 100 V 200mA (DC) Surface Mount SC-70 (SOT323)
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Bulk
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-70 (SOT323)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 863429-BAS16WT1
Product Name Diodes, Rectifiers - Single - BAS16WT1
Diode Type Diode Standard 100 V 200mA (DC) Surface Mount SC-70 (SOT323)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS1-2000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
TVS Diodes - 1221233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details