Manufacturer: Nexperia USA Inc.
Win Source Part Number: 079437-BAS16H,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 215mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Rectifier Diode, 1 Phase, 1 Element, 0.215A, 100V V(RRM), Silicon
NOW NEXPERIA BAS16H - RECTIFIER
| Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 079437-BAS16H,115 | BAS16H,115 | BAS16H,115 |
| Product Name | Diodes, Rectifiers - Single - BAS16H,115 | Single Diodes | |
| Diode Type | Standard | ||
| VF | 1.25 volts | 1.25 volts | |
| VR | 100 volts | ||
| IR | 5.00E-4 mA | 5.00E-4 mA | |
| trr | 4 ns | 4 ns |