Trans Voltage Suppressor Diode, 1500W, 214V, Unidirectional, DO-201AE
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002920-1V5KE250A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-201AE
STAND-OFF Voltage (Vwm): 214V
Minimum Breakdown Voltage: 237V
Max Clamping Voltage: 344V
Peak Pulse Current(Ippm): 4.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1V5KE250A | 1002920-1V5KE250A |
| Product Name | TVS - TVS - Diodes - 1V5KE250A | |
| Package | DO-201; DO-201AE | |
| VWM | 214 volts | |
| IPPM | 4.5 amps |