Renesas Electronics Corporation
AC08FSMA(1)-AZ
Description
TRIAC, 400V , 8A
Request a Quote
Email Supplier
Datasheet
Description
TRIAC, 400V , 8A
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
AC08FSMA(1)-AZ |
|
RoHS Compliant
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
7 volts
View Details
Diode Applications
Rectifier
IF
35000 to 50000 mA
View Details
Diode Type
Zener
RoHS Compliant
RoHS
VF
1.2 volts
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
3 volts
IR
0.0300 mA
View Details