Trans Voltage Suppressor Diode, 1500W, 376V, Unidirectional, DO-201AE
Trans Voltage Suppressor Diode, 1500W, 376V, Unidirectional, DO-201AE
Win Source Part Number: 968502-1V5KE440A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 376V
Voltage - Breakdown (Min): 418V
Voltage - Clamping (Max) @ Ipp: 602V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.6A
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: FAIFSC1V5KE440A,2156
Base Product Number: 1V5KE440
TVS DIODE 376VWM 602VC DO201AD Product overview: 1V5KE440A from Fairchild (onsemi) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1V5KE440A can be used for catalog matching and distributor lookup.
TVS DIODE 376VWM 602VC DO201AD
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1V5KE440A | 968502-1V5KE440A | 144-1V5KE440A | 1V5KE440A |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Package | DO-201AD, Axial | Bulk | DO-201; DO-201AD | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 602 volts | 602 volts |