Renesas Electronics Corporation
AC16DGM-AZ
Description
TRIAC, 400V , 16A
Request a Quote
Email Supplier
Datasheet
Description
TRIAC, 400V , 16A
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
AC16DGM-AZ |
|
RoHS Compliant
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Rectifier; High Voltage
VF
8.5 volts
View Details
Diode Applications
Rectifier
VF
1.55 volts
VR
1400 volts
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
1.45 volts
IR
0.0200 mA
View Details