Small Signal Diode
SMD Diode, 150mA, 85V, 8ns RR, Tape & Reel Product overview: BAS16SL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mA, 85V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 150mA, 85V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16SL can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1151342-BAS16SL
Packaging: Reel - TR
Package: SOD-923
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 150mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: BAS16SL
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: SOD-923
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 150mA
Voltage - DC Reverse (Vr) (Maximum): 85V
Alternative Parts (Cross-Reference): TS4148 RZG; TS4148RZ; BAS16P2T5G;
Introduction Date: March 21, 2006
ECCN: EAR99
Country of Origin: Japan, Republic of Korea
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs
Diode Standard 85V 150mA Surface Mount SOD-923F
DIODE GEN PURP 85V 150MA SOD923F
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | BAS16SL | 280-BAS16SL | 1151342-BAS16SL | BAS16SLTR-ND | BAS16SL |
| Product Name | SMD 150mA 85V Diode and Rectifier | Diodes, Rectifiers - Single - BAS16SL | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | ||||
| IO | 0.1500 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard |