Trans Voltage Suppressor Diode, 1500W, 70.1V, Bidirectional, DO-201AE
TVS DIODE, 1.5KW, 82V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection
| Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1V5KE82CA | 18C8903 |
| Product Name | Tvs Diode, 1.5Kw, 82V, Do-201Ae; Product Range Onsemi | |
| Direction | Bidirectional |