onsemi Single Diodes BAS16LT1

Description
100 V Switching Diode
Request a Quote Datasheet
Description
100 V Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAS16LT1 - Rochester Electronics
Newburyport, MA, United States
100 V Switching Diode

100 V Switching Diode

Supplier's Site Datasheet
Single Diodes - BAS16LT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16LT1OSTR-ND
Single Diodes BAS16LT1OSTR-ND
DIODE STANDARD 75V 200MA SOT23-3

DIODE STANDARD 75V 200MA SOT23-3

Buy Now Datasheet
Singapore, Singapore
0.2A SOT-23 Diode and Rectifier
280-BAS16LT1
0.2A SOT-23 Diode and Rectifier 280-BAS16LT1
Small Signal Switching Diode 0.2A 6ns SOT-23 Product overview: BAS16LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16LT1 can be used for catalog matching and distributor lookup.

Small Signal Switching Diode 0.2A 6ns SOT-23 Product overview: BAS16LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS16LT1 - 818743-BAS16LT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16LT1
818743-BAS16LT1
Diodes, Rectifiers - Single - BAS16LT1 818743-BAS16LT1
Manufacturer: ON Semiconductor Win Source Part Number: 818743-BAS16LT1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 818743-BAS16LT1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
100 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL - 598-BAS16LT1 - Utmel Electronic Limited
Hong Kong, China
100 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL
598-BAS16LT1
100 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL 598-BAS16LT1
100 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL

100 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16LT1
Discrete Semiconductor Products - Diodes - Rectifiers BAS16LT1
DIODE SWITCH 200MA 75V SOT23

DIODE SWITCH 200MA 75V SOT23

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Diodes Rectifiers
Product Number BAS16LT1 BAS16LT1OSTR-ND 280-BAS16LT1 818743-BAS16LT1 598-BAS16LT1 BAS16LT1
Product Name Single Diodes 0.2A SOT-23 Diode and Rectifier Diodes, Rectifiers - Single - BAS16LT1 100 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS
Package SOT-23 SOT23
Unlock Full Specs
to access all available technical data