onsemi Single Diodes BAS20LT1G

Description
Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAS20LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS20LT1GOSTR-ND
Single Diodes BAS20LT1GOSTR-ND
Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAS20LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS20LT1GOSCT-ND
Single Diodes BAS20LT1GOSCT-ND
Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAS20LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS20LT1GOSDKR-ND
Single Diodes BAS20LT1GOSDKR-ND
Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 200V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes, Rectifiers - Single - BAS20LT1G - 010890-BAS20LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS20LT1G
010890-BAS20LT1G
Diodes, Rectifiers - Single - BAS20LT1G 010890-BAS20LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010890-BAS20LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 150V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 010890-BAS20LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 150V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200V 200mA SOT-23 Diode and Rectifier
280-BAS20LT1G
200V 200mA SOT-23 Diode and Rectifier 280-BAS20LT1G
200V 200mA General Purpose Rectifier Diode, SOT-23 Product overview: BAS20LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS20LT1G can be used for catalog matching and distributor lookup.

200V 200mA General Purpose Rectifier Diode, SOT-23 Product overview: BAS20LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS20LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 464035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
464035
Switching Diodes 464035
Switching Diode Hi-V 200V,BAS20LT1G

Switching Diode Hi-V 200V,BAS20LT1G

Supplier's Site
Switching Diodes - 1453086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1453086
Switching Diodes 1453086
Switching Diode Hi-V 200V,BAS20LT1G

Switching Diode Hi-V 200V,BAS20LT1G

Supplier's Site
 - BAS20LT1G - Rochester Electronics
Newburyport, MA, United States
200 V Switching Diode

200 V Switching Diode

Supplier's Site Datasheet
Switch Diode, 200V, 200Ma, Sot-23; Diode Configuration Onsemi - 88H4544 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 200V, 200Ma, Sot-23; Diode Configuration Onsemi
88H4544
Switch Diode, 200V, 200Ma, Sot-23; Diode Configuration Onsemi 88H4544
SWITCH DIODE, 200V, 200mA, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA; No. of Pins:3PinsRoHS Compliant: Yes

SWITCH DIODE, 200V, 200mA, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Signal, 200V, Sot-23; Diode Configuration Onsemi - 58M3975 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Signal, 200V, Sot-23; Diode Configuration Onsemi
58M3975
Diode, Signal, 200V, Sot-23; Diode Configuration Onsemi 58M3975
DIODE, SIGNAL, 200V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:625mA; RoHS Compliant: Yes

DIODE, SIGNAL, 200V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:625mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Signal, 200Ma, 200V, Sot-23-3, Full Reel; Diode Configuration Onsemi - 85W2782 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 200Ma, 200V, Sot-23-3, Full Reel; Diode Configuration Onsemi
85W2782
Diode, Small Signal, 200Ma, 200V, Sot-23-3, Full Reel; Diode Configuration Onsemi 85W2782
DIODE, SMALL SIGNAL, 200mA, 200V, SOT-23-3, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 200mA, 200V, SOT-23-3, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS20LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS20LT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAS20LT1G
DIODE GP 200V 200MA SOT23-3

DIODE GP 200V 200MA SOT23-3

Supplier's Site
Single Diodes - BAS20LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS20LT1G
Single Diodes BAS20LT1G
DIODE GP 200V 200MA SOT23-3

DIODE GP 200V 200MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Diodes Diodes Diodes Diodes Diodes Rectifiers Diodes
Product Number BAS20LT1GOSTR-ND 010890-BAS20LT1G 280-BAS20LT1G 464035 BAS20LT1G 88H4544 58M3975 85W2782 BAS20LT1G BAS20LT1G
Product Name Single Diodes Diodes, Rectifiers - Single - BAS20LT1G 200V 200mA SOT-23 Diode and Rectifier Switching Diodes Switch Diode, 200V, 200Ma, Sot-23; Diode Configuration Onsemi Diode, Signal, 200V, Sot-23; Diode Configuration Onsemi Diode, Small Signal, 200Ma, 200V, Sot-23-3, Full Reel; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 200 volts 200 volts 200 volts
IR 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data