Renesas Electronics Corporation
AC05DSMA(2)-AZ
Description
TRIAC, 400V , 5A
Request a Quote
Email Supplier
Datasheet
Description
TRIAC, 400V , 5A
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
AC05DSMA(2)-AZ |
|
RoHS Compliant
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
3 volts
View Details
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
0.9800 volts
IR
0.2000 mA
View Details