1V5KE6V8 - Trans Voltage Suppressor Diode, 1500W, 5.8V, Bidirectional, DO-201AE
TVS DIODE 5.8VWM 10.5VC DO201AD
TVS DIODE, 1.5KW, 6.8V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1V5KE6V8CA | 1V5KE6V8CA | 67K1372 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 6.8V, Do-201Ae; Product Range Onsemi | |
| Package | DO-201; DO-201AD | DO-201; DO-201AE | |
| Peak Pulse Power | 1500 watts | ||
| VC | 10.5 volts | 10.5 volts | |
| VBR | 6.45 volts | 6.45 to ? volts |