Rochester Electronics Diodes, Rectifiers - Single - BAS16XV2T5G BAS16XV2T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 863430-BAS16XV2T5G Features: Diode Standard 100 V 200mA (DC) Surface Mount SOD-523 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-79, SOD-523 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 863430-BAS16XV2T5G Features: Diode Standard 100 V 200mA (DC) Surface Mount SOD-523 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-79, SOD-523 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS16XV2T5G - 863430-BAS16XV2T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16XV2T5G
863430-BAS16XV2T5G
Diodes, Rectifiers - Single - BAS16XV2T5G 863430-BAS16XV2T5G
Manufacturer: ON Semiconductor Win Source Part Number: 863430-BAS16XV2T5G Features: Diode Standard 100 V 200mA (DC) Surface Mount SOD-523 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-79, SOD-523 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 863430-BAS16XV2T5G
Features: Diode Standard 100 V 200mA (DC) Surface Mount SOD-523
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-79, SOD-523
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 863430-BAS16XV2T5G
Product Name Diodes, Rectifiers - Single - BAS16XV2T5G
Diode Type Diode Standard 100 V 200mA (DC) Surface Mount SOD-523
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220013 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4472US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 71 mA
IR 0.0500 mA
View Details
General-purpose Schottky diode - 1PS79SB40,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Hard To Find - 43CTQ080GS - 1128704-43CTQ080GS - Win Source Electronics
Specs
Diode Type Schottky
View Details