Diode Standard 120V 200mA Surface Mount SOT-23-3
Diode Standard 120V 200mA Surface Mount SOT-23-3
Diode Standard 120V 200mA Surface Mount SOT-23-3
General Purpose High Voltage Diode
General Purpose High Voltage Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 010898-BAS29
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 120V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 90V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
Small Signal Switching Diodes 120V 200mA Product overview: BAS29 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS29 can be used for catalog matching and distributor lookup.
DIODE GP 120V 200MA SOT23-3
DIODE GP 120V 200MA SOT23-3
SMALL SIGNAL DIODE, 120V 200mA SOT-23, FULL REEL; Diode Configuration:Single
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | BAS29DKR-ND | BAS29 | 010898-BAS29 | 2085-BAS29 | BAS29 | BAS29 | 82C0156 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAS29 | 120V 200mA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode, 120V 200Ma Sot-23, Full Reel; Diode Configuration Onsemi | |
| Tj | 150 C (302 F) | 150 C (302 F) | |||||
| Life Cycle Stage | Active | Active | |||||
| Package | SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P | Reel | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Diode Type | Standard |