100 V Switching Diode
Diode Standard 100V 200mA (DC) Surface Mount SOD-923
Diode Standard 100V 200mA (DC) Surface Mount SOD-923
Diode Standard 100V 200mA (DC) Surface Mount SOD-923
100V Switching Diode, 200mA, SOD-923, Single, 6ns Product overview: BAS16P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16P2T5G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 010877-BAS16P2T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 100μA @ 100V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-923
Alternative Parts (Cross-Reference): BAS16SL; TS4148 RZG; TS4148RZ; BAS16P2T5G;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 100V 200MA SOD923
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Single
DIODE GEN PURP 100V 200MA SOD923
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | BAS16P2T5G | BAS16P2T5GOSCT-ND | 280-BAS16P2T5G | 010877-BAS16P2T5G | 1844893 | BAS16P2T5G | 13AC6083 | BAS16P2T5G |
| Product Name | Single Diodes | 100V 200mA Diode and Rectifier | Diodes, Rectifiers - Single - BAS16P2T5G | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi | Single Diodes | |
| Diode Applications | Switching | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package | Tape and Reel | SOD-923 | ||||||
| IO | 0.2000 amps |