Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon
Manufacturer: Infineon Technologies
Win Source Part Number: 1325121-BAS3010S02LR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 15,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 1 A
Current - Reverse Leakage @ Vr: 300 µA @ 30 V
Capacitance @ Vr, F: 15pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: PG-TSLP-2-17
Case / Package: SOD-882
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BAS 3010S-02LRH E6327CT,BAS 3010S-02LRH E6327-ND,BAS3010S02L
Base Product Number: BAS3010
RoHS Status: ROHS3 Compliant
DIODE SCHOTTKY 30V 1A TSLP-2-17 Product overview: BAS3010S02LRHE6327XT
Infineon BAS3010S02LRHE6327XT
Infineon BAS3010S02LRHE6327XT
Infineon BAS3010S02LRHE6327XT
Diode Schottky 30V 1A Surface Mount PG-TSLP-2-17
Diode Schottky 30V 1A Surface Mount PG-TSLP-2-17
Diode Schottky 30V 1A Surface Mount PG-TSLP-2-17
DIODE SCHOTTKY 30V 1A TSLP-2-17
Schottky Diodes & Rectifiers Lw VF Schottky Diode
DIODE SCHOTTKY 30V 1A TSLP-2-17
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | BAS3010S02LRHE6327XTSA1 | 1325121-BAS3010S02LRHE6327XTSA1 | 280-BAS3010S02LRHE6327XTSA1 | 2496968 | BAS3010S02LRHE6327XTSA1DKR-ND | BAS3010S02LRHE6327XTSA1 | BAS3010S02LRHE6327XTSA1 | BAS3010S02LRHE6327XTSA1 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 30V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | |
| Package | PG-TSLP-2 | SOD-882 | Tape & Reel (TR) | TSLP-2 | TSLP-2-17 | SOD-882 |