Renesas Electronics Corporation
AC05FGM(YB)-AZ
Description
TRIAC, 600V , 5A
Request a Quote
Email Supplier
Datasheet
Description
TRIAC, 600V , 5A
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
AC05FGM(YB)-AZ |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
PIN; RF Diodes
VR
200 volts
View Details
5 suppliers
Diode Type
Zener; Zener Diodes
IF
9.5 mA
IR
0.2500 mA
View Details
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Rectifier; High Voltage
VF
10 volts
View Details