Renesas Electronics Corporation AC08DGM(YB)-AZ

Description
TRIAC, 400V , 8A
Request a Quote Datasheet
Description
TRIAC, 400V , 8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AC08DGM(YB)-AZ - Rochester Electronics
Newburyport, MA, United States
TRIAC, 400V , 8A

TRIAC, 400V , 8A

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Diodes
Product Number AC08DGM(YB)-AZ
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YA865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details