Switching Diode, High Voltage 120 V, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAS19LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS19LT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1151354-BAS19LT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 120V V(RRM), Silicon, TO-236AB
Diode Standard 120V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
DIODE GP 120V 200MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-BAS19LT1 | 1151354-BAS19LT1 | BAS19LT1 | BAS19LT1OSTR-ND | BAS19LT1 |
| Product Name | 120 V SOT-23 Diode and Rectifier | Diodes, Rectifiers - Single - BAS19LT1 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SOT23; SOT-23-3 | SOT23 | ||
| IO | 0.2000 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |